Manufacturer: CUI Inc.
Win Source Part Number: 1336451-V7812-1000
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: OTP, SCP
Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm)
Applications: ITE (Commercial)
Standard Package: 44
Mounting: Through Hole
Power (Watts): 12 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 16V
Voltage - Input (Max): 32V
Voltage - Output 1: 12V
Efficiency: 95%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 2266-V7812-1000,656-
Base Product Number: V7812
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336451-V7812-1000 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 3-SIP Module |