CUI Inc. Power Supplies - Board Mount - DC DC Converters V7809-1000R

Description
Win Source Part Number: 1340208-V7809-1000R Category: Power Supplies - Board Mount - DC DC Converters Series: V78-1000 Type: Linear Regulator Replacement Features: OTP, SCP Package: Tube Size / Dimension: 0.69" L x 0.45" W x 0.35" H (17.5mm x 11.5mm x 9.0mm) Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 9 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 12V Voltage - Input (Max): 32V Voltage - Output 1: 9V Efficiency: 95% Mounting Type: Through Hole, Right Angle Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: V7809 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340208-V7809-1000R Category: Power Supplies - Board Mount - DC DC Converters Series: V78-1000 Type: Linear Regulator Replacement Features: OTP, SCP Package: Tube Size / Dimension: 0.69" L x 0.45" W x 0.35" H (17.5mm x 11.5mm x 9.0mm) Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 9 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 12V Voltage - Input (Max): 32V Voltage - Output 1: 9V Efficiency: 95% Mounting Type: Through Hole, Right Angle Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: V7809 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340208-V7809-1000R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340208-V7809-1000R
Power Supplies - Board Mount - DC DC Converters 1340208-V7809-1000R
Win Source Part Number: 1340208-V7809-1000R Category: Power Supplies - Board Mount - DC DC Converters Series: V78-1000 Type: Linear Regulator Replacement Features: OTP, SCP Package: Tube Size / Dimension: 0.69" L x 0.45" W x 0.35" H (17.5mm x 11.5mm x 9.0mm) Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 9 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 12V Voltage - Input (Max): 32V Voltage - Output 1: 9V Efficiency: 95% Mounting Type: Through Hole, Right Angle Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: V7809 Product Status: Obsolete

Win Source Part Number: 1340208-V7809-1000R
Category: Power Supplies - Board Mount - DC DC Converters
Series: V78-1000
Type: Linear Regulator Replacement
Features: OTP, SCP
Package: Tube
Size / Dimension: 0.69" L x 0.45" W x 0.35" H (17.5mm x 11.5mm x 9.0mm)
Applications: ITE (Commercial)
Standard Package: 44
Power (Watts): 9 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 12V
Voltage - Input (Max): 32V
Voltage - Output 1: 9V
Efficiency: 95%
Mounting Type: Through Hole, Right Angle
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: V7809
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340208-V7809-1000R
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
DC to DC Converter - AAT1142ITP-1.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.8000 amps
View Details
DCP020509 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020509U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 8.55 to 9.45 volts
View Details
2 suppliers