CUI Inc. 5V 2.5W DC-DC Converter IC V7805W-500R

Description
DC DC CONVERTER 5V 2.5W Product overview: V7805W-500R from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805W-500R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 2.5W Product overview: V7805W-500R from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805W-500R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 2.5W DC-DC Converter IC - 132-V7805W-500R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 2.5W DC-DC Converter IC
132-V7805W-500R
5V 2.5W DC-DC Converter IC 132-V7805W-500R
DC DC CONVERTER 5V 2.5W Product overview: V7805W-500R from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805W-500R can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 2.5W Product overview: V7805W-500R from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805W-500R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1181059-V7805W-500R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1181059-V7805W-500R
Power Supplies - Board Mount - DC DC Converters 1181059-V7805W-500R
Win Source Part Number: 1181059-V7805W-500R Category: Power Supplies - Board Mount>DC DC Converters Series: V78W-500 Type: Linear Regulator Replacement Features: OTP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 2.5 W Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 72V Voltage - Output 1: 5V Efficiency: 87% Mounting Type: Through Hole, Right Angle Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.69" L x 0.45" W x 0.35" H (17.5mm x 11.5mm x 9.0mm) Alternative Parts (Cross-Reference): V7805W500R; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 656-93018R,V7805W500 R,102-2449,2266-V780 5W-500R Base Product Number: V7805

Win Source Part Number: 1181059-V7805W-500R
Category: Power Supplies - Board Mount>DC DC Converters
Series: V78W-500
Type: Linear Regulator Replacement
Features: OTP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 44
Power (Watts): 2.5 W
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 72V
Voltage - Output 1: 5V
Efficiency: 87%
Mounting Type: Through Hole, Right Angle
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.69" L x 0.45" W x 0.35" H (17.5mm x 11.5mm x 9.0mm)
Alternative Parts (Cross-Reference): V7805W500R;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 656-93018R,V7805W500R,102-2449,2266-V7805W-500R
Base Product Number: V7805

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-V7805W-500R 1181059-V7805W-500R
Product Name 5V 2.5W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details