CUI Inc. Power Supplies - Board Mount - DC DC Converters V7805-500-SMT

Description
Win Source Part Number: 1380252-V7805-500-SM T Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Linear Regulator Replacement MSL Level: Not Applicable Mfr: CUI Inc. Series: V78-500-SMT Package: Tube Product Status: Obsolete Features: Remote On/Off, OTP, SCP Package / Case: 10-SMD Module, 6 Leads Base Product Number: V7805 Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.3mm x 7.3mm) ECCN: EAR99 Current - Output (Max): 500mA Power (Watts): 2.5 W Voltage - Input (Max): 28V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 6V Voltage - Output 1: 5V Efficiency: 94%
Request a Quote Datasheet
Description
Win Source Part Number: 1380252-V7805-500-SM T Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Linear Regulator Replacement MSL Level: Not Applicable Mfr: CUI Inc. Series: V78-500-SMT Package: Tube Product Status: Obsolete Features: Remote On/Off, OTP, SCP Package / Case: 10-SMD Module, 6 Leads Base Product Number: V7805 Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.3mm x 7.3mm) ECCN: EAR99 Current - Output (Max): 500mA Power (Watts): 2.5 W Voltage - Input (Max): 28V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 6V Voltage - Output 1: 5V Efficiency: 94%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1380252-V7805-500-SMT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1380252-V7805-500-SMT
Power Supplies - Board Mount - DC DC Converters 1380252-V7805-500-SMT
Win Source Part Number: 1380252-V7805-500-SM T Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Linear Regulator Replacement MSL Level: Not Applicable Mfr: CUI Inc. Series: V78-500-SMT Package: Tube Product Status: Obsolete Features: Remote On/Off, OTP, SCP Package / Case: 10-SMD Module, 6 Leads Base Product Number: V7805 Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.3mm x 7.3mm) ECCN: EAR99 Current - Output (Max): 500mA Power (Watts): 2.5 W Voltage - Input (Max): 28V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 6V Voltage - Output 1: 5V Efficiency: 94%

Win Source Part Number: 1380252-V7805-500-SMT
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: Linear Regulator Replacement
MSL Level: Not Applicable
Mfr: CUI Inc.
Series: V78-500-SMT
Package: Tube
Product Status: Obsolete
Features: Remote On/Off, OTP, SCP
Package / Case: 10-SMD Module, 6 Leads
Base Product Number: V7805
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.3mm x 7.3mm)
ECCN: EAR99
Current - Output (Max): 500mA
Power (Watts): 2.5 W
Voltage - Input (Max): 28V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 6V
Voltage - Output 1: 5V
Efficiency: 94%

Buy Now Datasheet
5V 2.5W DC-DC Converter IC - 132-V7805-500-SMT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 2.5W DC-DC Converter IC
132-V7805-500-SMT
5V 2.5W DC-DC Converter IC 132-V7805-500-SMT
DC DC CONVERTER 5V 2.5W Product overview: V7805-500-SMT from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805-500-SMT can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 2.5W Product overview: V7805-500-SMT from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805-500-SMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1380252-V7805-500-SMT 132-V7805-500-SMT
Product Name Power Supplies - Board Mount - DC DC Converters 5V 2.5W DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226925P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Buck Step-Down DC-DC Converter IC - 776-AAT2614IDG-2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details