Win Source Part Number: 1383828-V7805-500-SM
Category: Power Supplies - Board Mount>DC DC Converters
Series: V78-500-SMT
Type: Linear Regulator Replacement
Features: Remote On/Off, OTP, SCP
Package: Tape & Reel
Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.3mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 500 pcs
Power (Watts): 2.5 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 6V
Voltage - Input (Max): 28V
Voltage - Output 1: 5V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: 10-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: V7805
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DC DC CONVERTER 5V 2.5W Product overview: V7805-500-SMT-TR from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805-500-SMT-TR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1383828-V7805-500-SMT-TR | 132-V7805-500-SMT-TR |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 5V 2.5W DC-DC Converter IC |
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) |