CUI Inc. Power Supplies Board Mount DCDC Converters - V7805-2000 V7805-2000

Description
Manufacturer: CUI Inc. Win Source Part Number: 847793-V7805-2000 Series: V78-2000 Features: DC DC Converter 1 Output - Input Package: Tube Family Name: V7805 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8504.40.9580 Other Part Number: 2266-V7805-2000, 656-90652R, 102-2175, V78052000
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 847793-V7805-2000 Series: V78-2000 Features: DC DC Converter 1 Output - Input Package: Tube Family Name: V7805 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8504.40.9580 Other Part Number: 2266-V7805-2000, 656-90652R, 102-2175, V78052000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V7805-2000 - 847793-V7805-2000 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V7805-2000
847793-V7805-2000
Power Supplies Board Mount DCDC Converters - V7805-2000 847793-V7805-2000
Manufacturer: CUI Inc. Win Source Part Number: 847793-V7805-2000 Series: V78-2000 Features: DC DC Converter 1 Output - Input Package: Tube Family Name: V7805 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8504.40.9580 Other Part Number: 2266-V7805-2000, 656-90652R, 102-2175, V78052000

Manufacturer: CUI Inc.
Win Source Part Number: 847793-V7805-2000
Series: V78-2000
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: V7805
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2266-V7805-2000, 656-90652R, 102-2175, V78052000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847793-V7805-2000
Product Name Power Supplies Board Mount DCDC Converters - V7805-2000
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
12A 42V 1MHz HTSSOP DC-DC Converter IC - 715-LM3150MH/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 0.6000 volts
Input Voltage 42 volts
View Details
2 suppliers