Win Source Part Number: 1230268-V7805-1000R
Category: Power Supplies - Board Mount>DC DC Converters
Series: V78-1000
Type: Linear Regulator Replacement
Features: OTP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 44
Power (Watts): 5 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 32V
Voltage - Output 1: 5V
Efficiency: 93%
Mounting Type: Through Hole, Right Angle
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.69" L x 0.45" W x 0.35" H (17.5mm x 11.5mm x 9.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: V78051000R,102-2178,
Base Product Number: V7805
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1230268-V7805-1000R |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |