CUI Inc. 5V 5W DC-DC Converter IC V7805-1000

Description
DC DC CONVERTER 5V 5W Product overview: V7805-1000 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 5W Product overview: V7805-1000 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 5W DC-DC Converter IC - 132-V7805-1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 5W DC-DC Converter IC
132-V7805-1000
5V 5W DC-DC Converter IC 132-V7805-1000
DC DC CONVERTER 5V 5W Product overview: V7805-1000 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805-1000 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 5W Product overview: V7805-1000 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7805-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1010820-V7805-1000 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1010820-V7805-1000
Power Supplies - Board Mount - DC DC Converters 1010820-V7805-1000
Win Source Part Number: 1010820-V7805-1000 Category: Power Supplies - Board Mount>DC DC Converters Series: V78-1000 Type: Linear Regulator Replacement Features: OTP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 5 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 6.5V Voltage - Input (Max): 32V Voltage - Output 1: 5V Efficiency: 93% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 656-90602R,102-1715, V78051000,Q4649018 Base Product Number: V7805

Win Source Part Number: 1010820-V7805-1000
Category: Power Supplies - Board Mount>DC DC Converters
Series: V78-1000
Type: Linear Regulator Replacement
Features: OTP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 44
Power (Watts): 5 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 32V
Voltage - Output 1: 5V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 656-90602R,102-1715,V78051000,Q4649018
Base Product Number: V7805

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-V7805-1000 1010820-V7805-1000
Product Name 5V 5W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data