CUI Inc. Power Supplies - Board Mount DC DC Converters V7803-500-SMT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Inc. Category: Power Supplies - Board Mount DC DC Converters Series: V78-500-SMT Package: Tube Product Status: Obsolete Type: Linear Regulator Replacement Current - Output (Max): 500mA Applications: ITE (Commercial) Features: Remote On/Off, OTP, SCP
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Inc. Category: Power Supplies - Board Mount DC DC Converters Series: V78-500-SMT Package: Tube Product Status: Obsolete Type: Linear Regulator Replacement Current - Output (Max): 500mA Applications: ITE (Commercial) Features: Remote On/Off, OTP, SCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Inc. Category: Power Supplies - Board Mount DC DC Converters Series: V78-500-SMT Package: Tube Product Status: Obsolete Type: Linear Regulator Replacement Current - Output (Max): 500mA Applications: ITE (Commercial) Features: Remote On/Off, OTP, SCP

Alternative Parts (Cross-Reference): Cross
Manufacturer: CUI Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: V78-500-SMT
Package: Tube
Product Status: Obsolete
Type: Linear Regulator Replacement
Current - Output (Max): 500mA
Applications: ITE (Commercial)
Features: Remote On/Off, OTP, SCP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive - ACT4751M - Qorvo
Specs
Package Type Other; QFN, 32-pin with step-cut & side-wall-plating
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-LT1376CS8-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 1.5 amps
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details