CUI Inc. Power Supplies - Board Mount - DC DC Converters V7803-500-SMT-TR

Description
Win Source Part Number: 1180349-V7803-500-SM T-TR Category: Power Supplies - Board Mount>DC DC Converters Series: V78-500-SMT Type: Linear Regulator Replacement Features: Remote On/Off, OTP, SCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Power (Watts): 1.65 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output 1: 3.3V Efficiency: 90% Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.3mm x 7.3mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 656-90921R,V7803500S MTTR,102-1957-1,102- 1957-2,102-1957-6 Base Product Number: V7803
Request a Quote Datasheet
Description
Win Source Part Number: 1180349-V7803-500-SM T-TR Category: Power Supplies - Board Mount>DC DC Converters Series: V78-500-SMT Type: Linear Regulator Replacement Features: Remote On/Off, OTP, SCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Power (Watts): 1.65 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output 1: 3.3V Efficiency: 90% Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.3mm x 7.3mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 656-90921R,V7803500S MTTR,102-1957-1,102- 1957-2,102-1957-6 Base Product Number: V7803
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1180349-V7803-500-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1180349-V7803-500-SMT-TR
Power Supplies - Board Mount - DC DC Converters 1180349-V7803-500-SMT-TR
Win Source Part Number: 1180349-V7803-500-SM T-TR Category: Power Supplies - Board Mount>DC DC Converters Series: V78-500-SMT Type: Linear Regulator Replacement Features: Remote On/Off, OTP, SCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 500 Mounting: SMD (SMT) Power (Watts): 1.65 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output 1: 3.3V Efficiency: 90% Package / Case: 10-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.3mm x 7.3mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 656-90921R,V7803500S MTTR,102-1957-1,102- 1957-2,102-1957-6 Base Product Number: V7803

Win Source Part Number: 1180349-V7803-500-SMT-TR
Category: Power Supplies - Board Mount>DC DC Converters
Series: V78-500-SMT
Type: Linear Regulator Replacement
Features: Remote On/Off, OTP, SCP
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Power (Watts): 1.65 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 28V
Voltage - Output 1: 3.3V
Efficiency: 90%
Package / Case: 10-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.3mm x 7.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 656-90921R,V7803500SMTTR,102-1957-1,102-1957-2,102-1957-6
Base Product Number: V7803

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1180349-V7803-500-SMT-TR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details