Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 24
Gender: Receptacle
Mounting Type: Requires Holder
Mounting Feature: Normal, Standard - Top
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Requires Holder |