CUI Inc. Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies UJC-HP-3-SMT-TR

Description
Manufacturer: CUI Devices Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: UJC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB-C (USB TYPE-C) Number of Contacts: 24 (6+18 Dummy) Gender: Receptacle Mounting Type: Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: UJC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB-C (USB TYPE-C) Number of Contacts: 24 (6+18 Dummy) Gender: Receptacle Mounting Type: Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: CUI Devices Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Series: UJC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB-C (USB TYPE-C) Number of Contacts: 24 (6+18 Dummy) Gender: Receptacle Mounting Type: Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal

Manufacturer: CUI Devices
Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: UJC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24 (6+18 Dummy)
Gender: Receptacle
Mounting Type: Surface Mount, Right Angle; Through Hole
Mounting Feature: Horizontal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products