CUI Inc. Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies UJ31-CH-G1-SMT-TR

Description
Win Source Part Number: 1348572-UJ31-CH-G1-S MT-TR Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: UJ31 Features: Board Guide Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) ) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,050 Voltage - Rated: 20V Mounting Feature: Horizontal Mating Cycles: 10000 Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -25°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: UJ31-CH
Request a Quote
Description
Win Source Part Number: 1348572-UJ31-CH-G1-S MT-TR Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: UJ31 Features: Board Guide Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) ) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,050 Voltage - Rated: 20V Mounting Feature: Horizontal Mating Cycles: 10000 Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -25°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: UJ31-CH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1348572-UJ31-CH-G1-SMT-TR is a USB Type C receptacle designed for USB 3.2 Gen 2 applications, offering a data transfer speed of up to 10 Gbit/s. This connector is compatible with reflow soldering processes and is packaged in tape and reel format, making it suitable for automated assembly. The connector features a rated input voltage of 20V and supports various current ratings, including 0.25A, 1.25A, 5A, and 6.25A. It has a contact resistance of 40 m,Ѷ and an insulation resistance of 100 M,Ѷ, ensuring reliable electrical performance. The product is rated for 10,000 mating cycles and operates within a temperature range of -25°C to 85°C. The materials used include copper alloy for contact terminals with a gold flash finish, and a nickel-plated brass shell. The connector is compliant with RoHS and has a flammability rating of UL94V-0. It is designed for surface mount applications and features a horizontal mounting orientation. The recommended PCB layout and pin connections are provided for ease of integration into designs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1348572-UJ31-CH-G1-SMT-TR is a USB Type C receptacle designed for USB 3.2 Gen 2 applications, offering a data transfer speed of up to 10 Gbit/s. This connector is compatible with reflow soldering processes and is packaged in tape and reel format, making it suitable for automated assembly. The connector features a rated input voltage of 20V and supports various current ratings, including 0.25A, 1.25A, 5A, and 6.25A. It has a contact resistance of 40 m,Ѷ and an insulation resistance of 100 M,Ѷ, ensuring reliable electrical performance. The product is rated for 10,000 mating cycles and operates within a temperature range of -25°C to 85°C. The materials used include copper alloy for contact terminals with a gold flash finish, and a nickel-plated brass shell. The connector is compliant with RoHS and has a flammability rating of UL94V-0. It is designed for surface mount applications and features a horizontal mounting orientation. The recommended PCB layout and pin connections are provided for ease of integration into designs.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1348572-UJ31-CH-G1-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1348572-UJ31-CH-G1-SMT-TR
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1348572-UJ31-CH-G1-SMT-TR
Win Source Part Number: 1348572-UJ31-CH-G1-S MT-TR Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: UJ31 Features: Board Guide Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) ) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,050 Voltage - Rated: 20V Mounting Feature: Horizontal Mating Cycles: 10000 Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -25°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: UJ31-CH

Win Source Part Number: 1348572-UJ31-CH-G1-SMT-TR
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: UJ31
Features: Board Guide
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) )
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,050
Voltage - Rated: 20V
Mounting Feature: Horizontal
Mating Cycles: 10000
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Base Product Number: UJ31-CH

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
UJ31-CH-G1-SMT-TR
USB Connectors UJ31-CH-G1-SMT-TR
USB Connectors USB jack 3.1 C type 24pin Horz SMT

USB Connectors USB jack 3.1 C type 24pin Horz SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1348572-UJ31-CH-G1-SMT-TR UJ31-CH-G1-SMT-TR
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Termination Solder SMD/SMT
Mounting Surface Mount, Right Angle; Through Hole SMD/SMT
Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data