CUI Inc. Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies UJ31-CH-4-MSMT-TR

Description
Win Source Part Number: 1337333-UJ31-CH-4-MS MT-TR Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: UJ31 Features: Flash Finish Thickness, Board Guide Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) ) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,250 Voltage - Rated: 20V Mounting Feature: Horizontal Mating Cycles: 10000 Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: UJ31-CH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1337333-UJ31-CH-4-MS MT-TR Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: UJ31 Features: Flash Finish Thickness, Board Guide Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) ) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,250 Voltage - Rated: 20V Mounting Feature: Horizontal Mating Cycles: 10000 Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: UJ31-CH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1337333-UJ31-CH-4-MSMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1337333-UJ31-CH-4-MSMT-TR
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1337333-UJ31-CH-4-MSMT-TR
Win Source Part Number: 1337333-UJ31-CH-4-MS MT-TR Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Series: UJ31 Features: Flash Finish Thickness, Board Guide Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) ) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,250 Voltage - Rated: 20V Mounting Feature: Horizontal Mating Cycles: 10000 Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: UJ31-CH Product Status: Obsolete

Win Source Part Number: 1337333-UJ31-CH-4-MSMT-TR
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: UJ31
Features: Flash Finish Thickness, Board Guide
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1) )
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,250
Voltage - Rated: 20V
Mounting Feature: Horizontal
Mating Cycles: 10000
Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Base Product Number: UJ31-CH
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
UJ31-CH-4-MSMT-TR
USB Connectors UJ31-CH-4-MSMT-TR
USB Connectors USB jack 3.1 C type 24pin Horz SMT

USB Connectors USB jack 3.1 C type 24pin Horz SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1337333-UJ31-CH-4-MSMT-TR UJ31-CH-4-MSMT-TR
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Termination Solder SMD/SMT
Mounting Board Edge, Cutout; Surface Mount; Through Hole, Right Angle SMD/SMT
Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details