CUI Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets TBP03P3-350-08BE

Description
Win Source Part Number: 1351773-TBP03P3-350- 08BE Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: TBP03P3-350 Type: Plug, Female Sockets Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw Current - IEC: 7A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Blue Contact Mating Finish: Nickel Package: Box Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 200 Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.441" (11.20mm) Temperature Range - Operating: -40°C ~ 105°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices
Request a Quote Datasheet
Description
Win Source Part Number: 1351773-TBP03P3-350- 08BE Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: TBP03P3-350 Type: Plug, Female Sockets Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw Current - IEC: 7A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Blue Contact Mating Finish: Nickel Package: Box Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 200 Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.441" (11.20mm) Temperature Range - Operating: -40°C ~ 105°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1351773-TBP03P3-350-08BE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1351773-TBP03P3-350-08BE
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1351773-TBP03P3-350-08BE
Win Source Part Number: 1351773-TBP03P3-350- 08BE Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: TBP03P3-350 Type: Plug, Female Sockets Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw Current - IEC: 7A Voltage - IEC: 250 V Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-28 AWG Wire Gauge or Range - mm2: 0.5-1.5mm2 Color: Blue Contact Mating Finish: Nickel Package: Box Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 200 Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Size: M2 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.441" (11.20mm) Temperature Range - Operating: -40°C ~ 105°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices

Win Source Part Number: 1351773-TBP03P3-350-08BE
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: TBP03P3-350
Type: Plug, Female Sockets
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screw
Current - IEC: 7A
Voltage - IEC: 250 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-28 AWG
Wire Gauge or Range - mm2: 0.5-1.5mm2
Color: Blue
Contact Mating Finish: Nickel
Package: Box
Contact Material: Copper Alloy
Housing Material: Polyamide (PA66) , Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 200
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Size: M2
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.441" (11.20mm)
Temperature Range - Operating: -40°C ~ 105°C
Wire Strip Length: 6-7mm
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: CUI Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1351773-TBP03P3-350-08BE
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL Cable Housing, Screw-Lok - G125-2241296F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
DDR4 SMT - 10151094-1311311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
2 Tabs Low Profile Quick Fit Header - 7827 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details