Pluggable Terminal Blocks Terminal block, pluggable, 3.81, plug, 14 pole, slotted screw, blue
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | TBP02P1-381-14BE |
| Product Name | Pluggable Terminal Blocks |
| Approvals | UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 14 |
| Contacts Pitch | 3.81 mm (0.15 inches) |