Pluggable Terminal Blocks Terminal block, pluggable, w screw lock, 5.08, plug, 16 pole, blue
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | TBP01P1W-508-16BE |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Through Hole |
| Approvals | UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 16 |
| Contacts Pitch | 5.08 mm (0.20 inches) |