Pluggable Terminal Blocks Terminal block, pluggable, 5.08 , plug, 20 pole, slotted screw, blue
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | TBP01P1-508-20BE |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Through Hole |
| Approvals | UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 20 |
| Contacts Pitch | 5.08 mm (0.20 inches) |