CUI Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board TBLH10V-500-10BK

Description
Win Source Part Number: 993604-TBLH10V-500-1 0BK Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TBLH10V-500 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Push Button Actuated Package: Tray Wire Gauge: 16-24 AWG Housing Material: Liquid Crystal Polymer (LCP) Voltage: 300 V Standard Package: 240 Current: 10 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Copper Alloy - Tin Plated Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Other Names: 102-TBLH10V-500-10BK Base Product Number: TBLH10
Request a Quote Datasheet
Description
Win Source Part Number: 993604-TBLH10V-500-1 0BK Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TBLH10V-500 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Push Button Actuated Package: Tray Wire Gauge: 16-24 AWG Housing Material: Liquid Crystal Polymer (LCP) Voltage: 300 V Standard Package: 240 Current: 10 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Copper Alloy - Tin Plated Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Other Names: 102-TBLH10V-500-10BK Base Product Number: TBLH10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 993604-TBLH10V-500-10BK - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
993604-TBLH10V-500-10BK
Connectors, Interconnects - Terminal Blocks - Wire to Board 993604-TBLH10V-500-10BK
Win Source Part Number: 993604-TBLH10V-500-1 0BK Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TBLH10V-500 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Push Button Actuated Package: Tray Wire Gauge: 16-24 AWG Housing Material: Liquid Crystal Polymer (LCP) Voltage: 300 V Standard Package: 240 Current: 10 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Copper Alloy - Tin Plated Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Other Names: 102-TBLH10V-500-10BK Base Product Number: TBLH10

Win Source Part Number: 993604-TBLH10V-500-10BK
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: TBLH10V-500
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Black
Features: Push Button Actuated
Package: Tray
Wire Gauge: 16-24 AWG
Housing Material: Liquid Crystal Polymer (LCP)
Voltage: 300 V
Standard Package: 240
Current: 10 A
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: CUI Devices
Other Names: 102-TBLH10V-500-10BK
Base Product Number: TBLH10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 993604-TBLH10V-500-10BK
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5C-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers