CUI Inc. Fixed Terminal Blocks TBL008-1000-08BE

Description
Fixed Terminal Blocks Terminal block, screwless, 10.0, Horizontal, 8, Blue
Datasheet
Description
Fixed Terminal Blocks Terminal block, screwless, 10.0, Horizontal, 8, Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TBL008-1000-08BE
Fixed Terminal Blocks TBL008-1000-08BE
Fixed Terminal Blocks Terminal block, screwless, 10.0, Horizontal, 8, Blue

Fixed Terminal Blocks Terminal block, screwless, 10.0, Horizontal, 8, Blue

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number TBL008-1000-08BE
Product Name Fixed Terminal Blocks
Mounting Options Panel Mount
Termination Options Spring Clamp; Spring Cage
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Double Turret Terminal Board - 15540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Glass Epoxy
View Details
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6796 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details