CUI Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board TB008A-508-10BE

Description
Win Source Part Number: 1199290-TB008A-508-1 0BE Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TB008A-508 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Blue Features: Interlocking (Side) Package: Box Wire Gauge: 12-24 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 340 Current: 16 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.5 Nm (4.4 Lb-In) Screw Thread: M3 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Other Names: 102-6217 Base Product Number: TB008A
Request a Quote Datasheet
Description
Win Source Part Number: 1199290-TB008A-508-1 0BE Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TB008A-508 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Blue Features: Interlocking (Side) Package: Box Wire Gauge: 12-24 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 340 Current: 16 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.5 Nm (4.4 Lb-In) Screw Thread: M3 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Other Names: 102-6217 Base Product Number: TB008A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1199290-TB008A-508-10BE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1199290-TB008A-508-10BE
Connectors, Interconnects - Terminal Blocks - Wire to Board 1199290-TB008A-508-10BE
Win Source Part Number: 1199290-TB008A-508-1 0BE Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TB008A-508 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Blue Features: Interlocking (Side) Package: Box Wire Gauge: 12-24 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 340 Current: 16 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Copper Alloy - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.5 Nm (4.4 Lb-In) Screw Thread: M3 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Other Names: 102-6217 Base Product Number: TB008A

Win Source Part Number: 1199290-TB008A-508-10BE
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: TB008A-508
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Blue
Features: Interlocking (Side)
Package: Box
Wire Gauge: 12-24 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 340
Current: 16 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Copper Alloy - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.5 Nm (4.4 Lb-In)
Screw Thread: M3
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: CUI Devices
Other Names: 102-6217
Base Product Number: TB008A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1199290-TB008A-508-10BE
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products