CUI Inc. Fixed Terminal Blocks TB006-508-04BE

Description
Fixed Terminal Blocks screw type, 5.08 , horizontal, 4 poles, CUI Blue, slotted screw, PCB mount
Datasheet
Description
Fixed Terminal Blocks screw type, 5.08 , horizontal, 4 poles, CUI Blue, slotted screw, PCB mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TB006-508-04BE
Fixed Terminal Blocks TB006-508-04BE
Fixed Terminal Blocks screw type, 5.08 , horizontal, 4 poles, CUI Blue, slotted screw, PCB mount

Fixed Terminal Blocks screw type, 5.08 , horizontal, 4 poles, CUI Blue, slotted screw, PCB mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number TB006-508-04BE
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details