CUI Inc. Fixed Terminal Blocks TB004-508-22BE

Description
Fixed Terminal Blocks screw type, 5.08 , horizontal, 22 poles, CUI Blue, slotted screw, PCB mount
Datasheet
Description
Fixed Terminal Blocks screw type, 5.08 , horizontal, 22 poles, CUI Blue, slotted screw, PCB mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - TB004-508-22BE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TB004-508-22BE
Fixed Terminal Blocks TB004-508-22BE
Fixed Terminal Blocks screw type, 5.08 , horizontal, 22 poles, CUI Blue, slotted screw, PCB mount

Fixed Terminal Blocks screw type, 5.08 , horizontal, 22 poles, CUI Blue, slotted screw, PCB mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number TB004-508-22BE
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 22
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6781 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details