CUI Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board TB002V-500-10BE

Description
Win Source Part Number: 1165932-TB002V-500-1 0BE Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TB002V-500 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Package: Box Wire Gauge: 12-22 AWG Housing Material: Polybutylene Terephthalate (PBT) Voltage: 300 V Standard Package: 840 Current: 15 A Mating Orientation: Vertical with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Other Names: 102-6160 Base Product Number: TB002
Request a Quote Datasheet
Description
Win Source Part Number: 1165932-TB002V-500-1 0BE Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TB002V-500 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Package: Box Wire Gauge: 12-22 AWG Housing Material: Polybutylene Terephthalate (PBT) Voltage: 300 V Standard Package: 840 Current: 15 A Mating Orientation: Vertical with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Other Names: 102-6160 Base Product Number: TB002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1165932-TB002V-500-10BE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1165932-TB002V-500-10BE
Connectors, Interconnects - Terminal Blocks - Wire to Board 1165932-TB002V-500-10BE
Win Source Part Number: 1165932-TB002V-500-1 0BE Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: TB002V-500 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Package: Box Wire Gauge: 12-22 AWG Housing Material: Polybutylene Terephthalate (PBT) Voltage: 300 V Standard Package: 840 Current: 15 A Mating Orientation: Vertical with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Other Names: 102-6160 Base Product Number: TB002

Win Source Part Number: 1165932-TB002V-500-10BE
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: TB002V-500
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Blue
Features: Interlocking (Side)
Package: Box
Wire Gauge: 12-22 AWG
Housing Material: Polybutylene Terephthalate (PBT)
Voltage: 300 V
Standard Package: 840
Current: 15 A
Mating Orientation: Vertical with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M2.5
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: CUI Devices
Other Names: 102-6160
Base Product Number: TB002

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1165932-TB002V-500-10BE
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-BRE.TT.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers