CUI Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board TB002-500-04BE

Description
Win Source Part Number: 1339082-TB002-500-04 BE Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: TB002-500 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Package: Bag Wire Gauge: 12-22 AWG Housing Material: Polybutylene Terephthalate (PBT) Voltage: 300 V Standard Package: 1,500 Current: 15 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Base Product Number: TB002
Request a Quote Datasheet
Description
Win Source Part Number: 1339082-TB002-500-04 BE Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: TB002-500 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Package: Bag Wire Gauge: 12-22 AWG Housing Material: Polybutylene Terephthalate (PBT) Voltage: 300 V Standard Package: 1,500 Current: 15 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Base Product Number: TB002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1339082-TB002-500-04BE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1339082-TB002-500-04BE
Connectors, Interconnects - Terminal Blocks - Wire to Board 1339082-TB002-500-04BE
Win Source Part Number: 1339082-TB002-500-04 BE Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: TB002-500 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Package: Bag Wire Gauge: 12-22 AWG Housing Material: Polybutylene Terephthalate (PBT) Voltage: 300 V Standard Package: 1,500 Current: 15 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: CUI Devices Base Product Number: TB002

Win Source Part Number: 1339082-TB002-500-04BE
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: TB002-500
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Blue
Features: Interlocking (Side)
Package: Bag
Wire Gauge: 12-22 AWG
Housing Material: Polybutylene Terephthalate (PBT)
Voltage: 300 V
Standard Package: 1,500
Current: 15 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Copper Alloy - Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M2.5
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: CUI Devices
Base Product Number: TB002

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1339082-TB002-500-04BE
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 30AC3018 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details