CUI Inc. Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters SMI36-5-K-P6

Description
Win Source Part Number: 1093834-SMI36-5-K-P6 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: SMI36 (36W) Package: Box Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 25 W Voltage - Output: 5V Voltage - Input: 90 ~ 264 VAC Input Type: Multi-Blade (Sold Separately) Polarization: Positive Center Weight: 0.35 lb (160 g) Current - Output (Max): 5A Efficiency: Level VI, CoC Tier 2 Region Utilized: International Form: Wall Mount (Class II) No Load Power Consumption: 100mW (Max) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: Multi-Blade Cord Length: 39.4" (1.00m) Temperature Range - Operating: 0°C ~ 40°C Dimension: 3.10" L x 1.34" W x 2.60" H (78.5mm x 34.0mm x 66.0mm) Alternative Parts (Cross-Reference): PSAC30U-050L6; WSU050-1500; PSC15R-050; WSU050-2000-R; WSU050-4000; PSAA20R-050L6; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: CUI Inc. Other Names: SMI36-5-K-P6-ND,102- 4947 Base Product Number: SMI36 Approval Agency: CB Scheme, CCC, CSA, EN, FCC, IEC, PSE, UL Standard Number: C22.2 No. 60950-1; 55024; 55032 Class B; 60950-1; 61000-3-2; 61000-3-3; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1093834-SMI36-5-K-P6 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: SMI36 (36W) Package: Box Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 25 W Voltage - Output: 5V Voltage - Input: 90 ~ 264 VAC Input Type: Multi-Blade (Sold Separately) Polarization: Positive Center Weight: 0.35 lb (160 g) Current - Output (Max): 5A Efficiency: Level VI, CoC Tier 2 Region Utilized: International Form: Wall Mount (Class II) No Load Power Consumption: 100mW (Max) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: Multi-Blade Cord Length: 39.4" (1.00m) Temperature Range - Operating: 0°C ~ 40°C Dimension: 3.10" L x 1.34" W x 2.60" H (78.5mm x 34.0mm x 66.0mm) Alternative Parts (Cross-Reference): PSAC30U-050L6; WSU050-1500; PSC15R-050; WSU050-2000-R; WSU050-4000; PSAA20R-050L6; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: CUI Inc. Other Names: SMI36-5-K-P6-ND,102- 4947 Base Product Number: SMI36 Approval Agency: CB Scheme, CCC, CSA, EN, FCC, IEC, PSE, UL Standard Number: C22.2 No. 60950-1; 55024; 55032 Class B; 60950-1; 61000-3-2; 61000-3-3; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1093834-SMI36-5-K-P6 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1093834-SMI36-5-K-P6
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1093834-SMI36-5-K-P6
Win Source Part Number: 1093834-SMI36-5-K-P6 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: SMI36 (36W) Package: Box Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 25 W Voltage - Output: 5V Voltage - Input: 90 ~ 264 VAC Input Type: Multi-Blade (Sold Separately) Polarization: Positive Center Weight: 0.35 lb (160 g) Current - Output (Max): 5A Efficiency: Level VI, CoC Tier 2 Region Utilized: International Form: Wall Mount (Class II) No Load Power Consumption: 100mW (Max) Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm Input Connector: Multi-Blade Cord Length: 39.4" (1.00m) Temperature Range - Operating: 0°C ~ 40°C Dimension: 3.10" L x 1.34" W x 2.60" H (78.5mm x 34.0mm x 66.0mm) Alternative Parts (Cross-Reference): PSAC30U-050L6; WSU050-1500; PSC15R-050; WSU050-2000-R; WSU050-4000; PSAA20R-050L6; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8504.40.9510 Mfr: CUI Inc. Other Names: SMI36-5-K-P6-ND,102- 4947 Base Product Number: SMI36 Approval Agency: CB Scheme, CCC, CSA, EN, FCC, IEC, PSE, UL Standard Number: C22.2 No. 60950-1; 55024; 55032 Class B; 60950-1; 61000-3-2; 61000-3-3; 62368-1

Win Source Part Number: 1093834-SMI36-5-K-P6
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: SMI36 (36W)
Package: Box
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 25 W
Voltage - Output: 5V
Voltage - Input: 90 ~ 264 VAC
Input Type: Multi-Blade (Sold Separately)
Polarization: Positive Center
Weight: 0.35 lb (160 g)
Current - Output (Max): 5A
Efficiency: Level VI, CoC Tier 2
Region Utilized: International
Form: Wall Mount (Class II)
No Load Power Consumption: 100mW (Max)
Output Connector: Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Input Connector: Multi-Blade
Cord Length: 39.4" (1.00m)
Temperature Range - Operating: 0°C ~ 40°C
Dimension: 3.10" L x 1.34" W x 2.60" H (78.5mm x 34.0mm x 66.0mm)
Alternative Parts (Cross-Reference): PSAC30U-050L6; WSU050-1500; PSC15R-050; WSU050-2000-R; WSU050-4000; PSAA20R-050L6;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: CUI Inc.
Other Names: SMI36-5-K-P6-ND,102-4947
Base Product Number: SMI36
Approval Agency: CB Scheme, CCC, CSA, EN, FCC, IEC, PSE, UL
Standard Number: C22.2 No. 60950-1; 55024; 55032 Class B; 60950-1; 61000-3-2; 61000-3-3; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1093834-SMI36-5-K-P6
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995BZ - ICE5BR3995BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5504N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5048 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 12 volts
Input Voltage 249 to 358 volts
View Details
3 suppliers