CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ5-43502PM

Description
Manufacturer: CUI Devices Win Source Part Number: 1333963-SJ5-43502PM Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Box Connector Type: Phone Jack Termination: Solder Eyelet(s) Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 1,000 Mounting: Panel Mount Voltage - Rated: 34VAC/DC Body Material: Brass Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Panel Hole Size: 0.276" (7.00mm) Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Temperature Range - Operating: -20°C ~ 60°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 2266-SJ5-43502PM,Q58 43683,SJ543502PM,045 -1340R,CP5-43502PM Base Product Number: SJ5-43 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1333963-SJ5-43502PM Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Box Connector Type: Phone Jack Termination: Solder Eyelet(s) Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 1,000 Mounting: Panel Mount Voltage - Rated: 34VAC/DC Body Material: Brass Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Panel Hole Size: 0.276" (7.00mm) Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Temperature Range - Operating: -20°C ~ 60°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 2266-SJ5-43502PM,Q58 43683,SJ543502PM,045 -1340R,CP5-43502PM Base Product Number: SJ5-43 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1333963-SJ5-43502PM - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1333963-SJ5-43502PM
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1333963-SJ5-43502PM
Manufacturer: CUI Devices Win Source Part Number: 1333963-SJ5-43502PM Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Box Connector Type: Phone Jack Termination: Solder Eyelet(s) Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 1,000 Mounting: Panel Mount Voltage - Rated: 34VAC/DC Body Material: Brass Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Panel Hole Size: 0.276" (7.00mm) Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Temperature Range - Operating: -20°C ~ 60°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 2266-SJ5-43502PM,Q58 43683,SJ543502PM,045 -1340R,CP5-43502PM Base Product Number: SJ5-43 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1333963-SJ5-43502PM
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Packaging: Box
Connector Type: Phone Jack
Termination: Solder Eyelet(s)
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Standard Package: 1,000
Mounting: Panel Mount
Voltage - Rated: 34VAC/DC
Body Material: Brass
Number of Positions/Contacts: 4 Conductors, 4 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Nickel
Panel Hole Size: 0.276" (7.00mm)
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Temperature Range - Operating: -20°C ~ 60°C
Signal Lines: Stereo (4 Conductor, TRRS)
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 2266-SJ5-43502PM,Q5843683,SJ543502PM,045-1340R,CP5-43502PM
Base Product Number: SJ5-43
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333963-SJ5-43502PM
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details