CUI Inc. Barrel - Barrel - Audio Connectors - SJ2-2533D-SMT-TR SJ2-2533D-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 1003453-SJ2-2533D-SM T-TR Packaging: Reel - TR Features: Board Guide Connector Type: Phone Jack Termination: Solder Voltage Rating: 12VDC Current Rating: 1A Gender: Female Housing Material: Polyamide (PA10T), Nylon 10T Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Signal Lines: Stereo Body Color: Black Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1003453-SJ2-2533D-SM T-TR Packaging: Reel - TR Features: Board Guide Connector Type: Phone Jack Termination: Solder Voltage Rating: 12VDC Current Rating: 1A Gender: Female Housing Material: Polyamide (PA10T), Nylon 10T Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Signal Lines: Stereo Body Color: Black Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - SJ2-2533D-SMT-TR - 1003453-SJ2-2533D-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - SJ2-2533D-SMT-TR
1003453-SJ2-2533D-SMT-TR
Barrel - Barrel - Audio Connectors - SJ2-2533D-SMT-TR 1003453-SJ2-2533D-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 1003453-SJ2-2533D-SM T-TR Packaging: Reel - TR Features: Board Guide Connector Type: Phone Jack Termination: Solder Voltage Rating: 12VDC Current Rating: 1A Gender: Female Housing Material: Polyamide (PA10T), Nylon 10T Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Signal Lines: Stereo Body Color: Black Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: CUI Inc.
Win Source Part Number: 1003453-SJ2-2533D-SMT-TR
Packaging: Reel - TR
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Voltage Rating: 12VDC
Current Rating: 1A
Gender: Female
Housing Material: Polyamide (PA10T), Nylon 10T
Mounting: Surface Mount, Right Angle
Number of Positions/Contacts: 3 Conductors, 5 Contacts
Internal Switch(s): Two Switches
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone
Actual Diameter: 0.102" (2.60mm)
Mating Length/Depth: 0.433" (11.00mm)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -25°C to 85°C
Signal Lines: Stereo
Body Color: Black
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1003453-SJ2-2533D-SMT-TR
Product Name Barrel - Barrel - Audio Connectors - SJ2-2533D-SMT-TR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products