CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ2-25103B-SMT-TR

Description
Win Source Part Number: 1349523-SJ2-25103B-S MT-TR Category: Connectors, Interconnects - Barrel Connectors - Audio Connectors Series: SJ2 Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Cut Tape Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA10T) , Nylon 10T Standard Package: 1,000 Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 4 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: CUI Devices Base Product Number: SJ2-25 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349523-SJ2-25103B-S MT-TR Category: Connectors, Interconnects - Barrel Connectors - Audio Connectors Series: SJ2 Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Cut Tape Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA10T) , Nylon 10T Standard Package: 1,000 Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 4 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: CUI Devices Base Product Number: SJ2-25 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1349523-SJ2-25103B-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1349523-SJ2-25103B-SMT-TR
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1349523-SJ2-25103B-SMT-TR
Win Source Part Number: 1349523-SJ2-25103B-S MT-TR Category: Connectors, Interconnects - Barrel Connectors - Audio Connectors Series: SJ2 Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Cut Tape Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA10T) , Nylon 10T Standard Package: 1,000 Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 4 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: CUI Devices Base Product Number: SJ2-25 Product Status: Obsolete

Win Source Part Number: 1349523-SJ2-25103B-SMT-TR
Category: Connectors, Interconnects - Barrel Connectors - Audio Connectors
Series: SJ2
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Package: Cut Tape
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polyamide (PA10T) , Nylon 10T
Standard Package: 1,000
Voltage - Rated: 12VDC
Number of Positions/Contacts: 3 Conductors, 4 Contacts
Internal Switch(s): Single Switch
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone
Actual Diameter: 0.102" (2.60mm)
Mating Length/Depth: 0.433" (11.00mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: CUI Devices
Base Product Number: SJ2-25
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1349523-SJ2-25103B-SMT-TR
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details