CUI Inc. Connectors, Interconnects - Barrel - Audio Connectors SJ2-2503A-SMT-TR

Description
Win Source Part Number: 1038976-SJ2-2503A-SM T-TR Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SJ2 Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA10T), Nylon 10T Standard Package: 1,300 Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: CUI Devices Other Names: CP-SJ2-2503A-SMT-CT, CP-SJ2-2503A-SMT-TR, CP-SJ2-2503A-SMT-DKR ,2266-SJ2-2503A-SMT- TR Base Product Number: SJ2-25
Request a Quote Datasheet
Description
Win Source Part Number: 1038976-SJ2-2503A-SM T-TR Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SJ2 Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA10T), Nylon 10T Standard Package: 1,300 Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: CUI Devices Other Names: CP-SJ2-2503A-SMT-CT, CP-SJ2-2503A-SMT-TR, CP-SJ2-2503A-SMT-DKR ,2266-SJ2-2503A-SMT- TR Base Product Number: SJ2-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Audio Connectors - 1038976-SJ2-2503A-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1038976-SJ2-2503A-SMT-TR
Connectors, Interconnects - Barrel - Audio Connectors 1038976-SJ2-2503A-SMT-TR
Win Source Part Number: 1038976-SJ2-2503A-SM T-TR Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SJ2 Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA10T), Nylon 10T Standard Package: 1,300 Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: CUI Devices Other Names: CP-SJ2-2503A-SMT-CT, CP-SJ2-2503A-SMT-TR, CP-SJ2-2503A-SMT-DKR ,2266-SJ2-2503A-SMT- TR Base Product Number: SJ2-25

Win Source Part Number: 1038976-SJ2-2503A-SMT-TR
Category: Connectors, Interconnects>Barrel - Audio Connectors
Series: SJ2
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Package: Tape & Reel
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polyamide (PA10T), Nylon 10T
Standard Package: 1,300
Voltage - Rated: 12VDC
Number of Positions/Contacts: 4 Conductors, 4 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone
Actual Diameter: 0.102" (2.60mm)
Mating Length/Depth: 0.433" (11.00mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Signal Lines: Stereo (4 Conductor, TRRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: CUI Devices
Other Names: CP-SJ2-2503A-SMT-CT,CP-SJ2-2503A-SMT-TR,CP-SJ2-2503A-SMT-DKR,2266-SJ2-2503A-SMT-TR
Base Product Number: SJ2-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1038976-SJ2-2503A-SMT-TR
Product Name Connectors, Interconnects - Barrel - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details