Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products>Diodes>Vari
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Signal Lines: Mono
Industry Recognized Mating Diameter: 1.35mm ID (0.05"), 3.50mm OD (0.14")
Actual Diameter: 0.134" (3.40mm ID), 0.325" (8.25mm OD)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
| Win Source Electronics | |
|---|---|
| Product Category | Varactor Diodes |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |