CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ1-3535N

Description
Manufacturer: CUI Devices Win Source Part Number: 1333970-SJ1-3535N Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 200 Mounting: Through Hole, Right Angle Voltage - Rated: 16VDC Body Material: Brass Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SJ13535N,045-0982R,C P1-3535N Base Product Number: SJ1-35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1333970-SJ1-3535N Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 200 Mounting: Through Hole, Right Angle Voltage - Rated: 16VDC Body Material: Brass Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SJ13535N,045-0982R,C P1-3535N Base Product Number: SJ1-35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1333970-SJ1-3535N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1333970-SJ1-3535N
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1333970-SJ1-3535N
Manufacturer: CUI Devices Win Source Part Number: 1333970-SJ1-3535N Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 200 Mounting: Through Hole, Right Angle Voltage - Rated: 16VDC Body Material: Brass Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SJ13535N,045-0982R,C P1-3535N Base Product Number: SJ1-35 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1333970-SJ1-3535N
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Packaging: Tray
Connector Type: Phone Jack
Termination: Solder
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Standard Package: 200
Mounting: Through Hole, Right Angle
Voltage - Rated: 16VDC
Body Material: Brass
Number of Positions/Contacts: 3 Conductors, 5 Contacts
Internal Switch(s): Two Switches
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Temperature Range - Operating: -25°C ~ 85°C
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SJ13535N,045-0982R,CP1-3535N
Base Product Number: SJ1-35
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333970-SJ1-3535N
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details