CUI Inc. Connectors, Interconnects Barrel Connectors Audio Connectors SJ1-3533NG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Connectors, Interconnects Barrel Connectors Audio Connectors Series: SJ1 Package: Tray Product Status: Active Connector Type: Phone Jack Gender: Gender Signal Lines: Stereo (3 Conductor, TRS) Actual Diameter: 0.142" (3.60mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Connectors, Interconnects Barrel Connectors Audio Connectors Series: SJ1 Package: Tray Product Status: Active Connector Type: Phone Jack Gender: Gender Signal Lines: Stereo (3 Conductor, TRS) Actual Diameter: 0.142" (3.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Barrel Connectors Audio Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Barrel Connectors Audio Connectors
Connectors, Interconnects Barrel Connectors Audio Connectors
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Connectors, Interconnects Barrel Connectors Audio Connectors Series: SJ1 Package: Tray Product Status: Active Connector Type: Phone Jack Gender: Gender Signal Lines: Stereo (3 Conductor, TRS) Actual Diameter: 0.142" (3.60mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: CUI Devices
Category: Connectors, Interconnects Barrel Connectors Audio Connectors
Series: SJ1
Package: Tray
Product Status: Active
Connector Type: Phone Jack
Gender: Gender
Signal Lines: Stereo (3 Conductor, TRS)
Actual Diameter: 0.142" (3.60mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Barrel Connectors Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details