CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ1-3523NG

Description
Manufacturer: CUI Devices Win Source Part Number: 1333964-SJ1-3523NG Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 160 Mounting: Through Hole, Right Angle Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP1-3523NG,2266-SJ1- 3523NG,SJ13523NG,045 -0978R Base Product Number: SJ1-35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1333964-SJ1-3523NG Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 160 Mounting: Through Hole, Right Angle Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP1-3523NG,2266-SJ1- 3523NG,SJ13523NG,045 -0978R Base Product Number: SJ1-35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1333964-SJ1-3523NG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1333964-SJ1-3523NG
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1333964-SJ1-3523NG
Manufacturer: CUI Devices Win Source Part Number: 1333964-SJ1-3523NG Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 160 Mounting: Through Hole, Right Angle Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP1-3523NG,2266-SJ1- 3523NG,SJ13523NG,045 -0978R Base Product Number: SJ1-35 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1333964-SJ1-3523NG
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Packaging: Tray
Connector Type: Phone Jack
Termination: Solder
Contact Material: Brass; Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Standard Package: 160
Mounting: Through Hole, Right Angle
Voltage - Rated: 12VDC
Number of Positions/Contacts: 3 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Temperature Range - Operating: -25°C ~ 85°C
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: CP1-3523NG,2266-SJ1-3523NG,SJ13523NG,045-0978R
Base Product Number: SJ1-35
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333964-SJ1-3523NG
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details