CUI Inc. Connectors, Interconnects - Barrel - Audio Connectors SJ1-3515-SMT-TR

Description
Win Source Part Number: 1294291-SJ1-3515-SMT -TR Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SJ1 Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 800 Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: CP1-3515SJDKR,045-08 92R,SJ13515SMTTR,CP1 -3515SJTR,CP1-3515SJ CT,SJ1-3515-SMT,CP1- 3515SJTRR,Q3044480A, CP1-3515SJCTR Base Product Number: SJ1-35
Request a Quote Datasheet
Description
Win Source Part Number: 1294291-SJ1-3515-SMT -TR Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SJ1 Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 800 Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: CP1-3515SJDKR,045-08 92R,SJ13515SMTTR,CP1 -3515SJTR,CP1-3515SJ CT,SJ1-3515-SMT,CP1- 3515SJTRR,Q3044480A, CP1-3515SJCTR Base Product Number: SJ1-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Audio Connectors - 1294291-SJ1-3515-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1294291-SJ1-3515-SMT-TR
Connectors, Interconnects - Barrel - Audio Connectors 1294291-SJ1-3515-SMT-TR
Win Source Part Number: 1294291-SJ1-3515-SMT -TR Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SJ1 Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 800 Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: CP1-3515SJDKR,045-08 92R,SJ13515SMTTR,CP1 -3515SJTR,CP1-3515SJ CT,SJ1-3515-SMT,CP1- 3515SJTRR,Q3044480A, CP1-3515SJCTR Base Product Number: SJ1-35

Win Source Part Number: 1294291-SJ1-3515-SMT-TR
Category: Connectors, Interconnects>Barrel - Audio Connectors
Series: SJ1
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Package: Tape & Reel
Contact Material: Brass; Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polyamide (PA6T), Nylon 6T
Standard Package: 800
Voltage - Rated: 12VDC
Number of Positions/Contacts: 3 Conductors, 5 Contacts
Internal Switch(s): Two Switches
Contact Material - Plating: Gold
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Other Names: CP1-3515SJDKR,045-0892R,SJ13515SMTTR,CP1-3515SJTR,CP1-3515SJCT,SJ1-3515-SMT,CP1-3515SJTRR,Q3044480A,CP1-3515SJCTR
Base Product Number: SJ1-35

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294291-SJ1-3515-SMT-TR
Product Name Connectors, Interconnects - Barrel - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products