CUI Inc. SMD Electronic Connector SJ1-3514-SMT

Description
Conn 3.5MM Stereo Jack F 3 POS Solder RA SMD 4 Terminal 1 Port / 3.5 MM AUDIO JACKS Product overview: SJ1-3514-SMT from CUI Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SJ1-3514-SMT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn 3.5MM Stereo Jack F 3 POS Solder RA SMD 4 Terminal 1 Port / 3.5 MM AUDIO JACKS Product overview: SJ1-3514-SMT from CUI Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SJ1-3514-SMT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
434-SJ1-3514-SMT
SMD Electronic Connector 434-SJ1-3514-SMT
Conn 3.5MM Stereo Jack F 3 POS Solder RA SMD 4 Terminal 1 Port / 3.5 MM AUDIO JACKS Product overview: SJ1-3514-SMT from CUI Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SJ1-3514-SMT can be used for catalog matching and distributor lookup.

Conn 3.5MM Stereo Jack F 3 POS Solder RA SMD 4 Terminal 1 Port / 3.5 MM AUDIO JACKS Product overview: SJ1-3514-SMT from CUI Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SJ1-3514-SMT can be used for catalog matching and distributor lookup.

Supplier's Site
Barrel - Barrel - Audio Connectors - SJ1-3514-SMT - 1250051-SJ1-3514-SMT - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - SJ1-3514-SMT
1250051-SJ1-3514-SMT
Barrel - Barrel - Audio Connectors - SJ1-3514-SMT 1250051-SJ1-3514-SMT
Manufacturer: CUI Inc. Win Source Part Number: 1250051-SJ1-3514-SMT Family Name: SJ1-351 Manufacturer Homepage: www.cui.com Alternative Parts (Cross-Reference): SJ1-3514-SMT-TR; Introduction Date: February 15, 2018 ECCN: EAR99 Estimated EOL Date: 2034 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 1250051-SJ1-3514-SMT
Family Name: SJ1-351
Manufacturer Homepage: www.cui.com
Alternative Parts (Cross-Reference): SJ1-3514-SMT-TR;
Introduction Date: February 15, 2018
ECCN: EAR99
Estimated EOL Date: 2034
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 434-SJ1-3514-SMT 1250051-SJ1-3514-SMT
Product Name SMD Electronic Connector Barrel - Barrel - Audio Connectors - SJ1-3514-SMT
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers