CUI Inc. Barrel - Barrel - Audio Connectors - SJ1-3514-SMT-TR SJ1-3514-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 895191-SJ1-3514-SMT- TR Series: SJ1 Operating Temperature Range: -25°C ~ 85°C Features: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP1-3514SJTR, CP1-3514SJCT-NDR, 2266-SJ1-3514-SMT-TR , 045-0891R, SJ1-3514-SMT, CP1-3514SJCT, Q4471612D, CP1-3514SJTR-NDR, CP1-3514SJDKR, SJ13514SMTTR
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 895191-SJ1-3514-SMT- TR Series: SJ1 Operating Temperature Range: -25°C ~ 85°C Features: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP1-3514SJTR, CP1-3514SJCT-NDR, 2266-SJ1-3514-SMT-TR , 045-0891R, SJ1-3514-SMT, CP1-3514SJCT, Q4471612D, CP1-3514SJTR-NDR, CP1-3514SJDKR, SJ13514SMTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - SJ1-3514-SMT-TR - 895191-SJ1-3514-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - SJ1-3514-SMT-TR
895191-SJ1-3514-SMT-TR
Barrel - Barrel - Audio Connectors - SJ1-3514-SMT-TR 895191-SJ1-3514-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 895191-SJ1-3514-SMT- TR Series: SJ1 Operating Temperature Range: -25°C ~ 85°C Features: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP1-3514SJTR, CP1-3514SJCT-NDR, 2266-SJ1-3514-SMT-TR , 045-0891R, SJ1-3514-SMT, CP1-3514SJCT, Q4471612D, CP1-3514SJTR-NDR, CP1-3514SJDKR, SJ13514SMTTR

Manufacturer: CUI Inc.
Win Source Part Number: 895191-SJ1-3514-SMT-TR
Series: SJ1
Operating Temperature Range: -25°C ~ 85°C
Features: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: CP1-3514SJTR, CP1-3514SJCT-NDR, 2266-SJ1-3514-SMT-TR, 045-0891R, SJ1-3514-SMT, CP1-3514SJCT, Q4471612D, CP1-3514SJTR-NDR, CP1-3514SJDKR, SJ13514SMTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 895191-SJ1-3514-SMT-TR
Product Name Barrel - Barrel - Audio Connectors - SJ1-3514-SMT-TR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Nicomatic North America
View Details