CUI Inc. Barrel - Barrel - Audio Connectors - SJ1-2535-SMT-TR SJ1-2535-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 895190-SJ1-2535-SMT- TR Series: SJ1 Operating Temperature Range: -25°C ~ 85°C Features: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP1-2535SJTR-NDR, SJ1-2535-SMT, CP1-2535SJTR, CP1-2535SJDKR-NDR, SJ12535SMTTR, 045-0888R, CP1-2535SJDKR, CP1-2535SJCT, CP1-2535SJCT-NDR
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 895190-SJ1-2535-SMT- TR Series: SJ1 Operating Temperature Range: -25°C ~ 85°C Features: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP1-2535SJTR-NDR, SJ1-2535-SMT, CP1-2535SJTR, CP1-2535SJDKR-NDR, SJ12535SMTTR, 045-0888R, CP1-2535SJDKR, CP1-2535SJCT, CP1-2535SJCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - SJ1-2535-SMT-TR - 895190-SJ1-2535-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - SJ1-2535-SMT-TR
895190-SJ1-2535-SMT-TR
Barrel - Barrel - Audio Connectors - SJ1-2535-SMT-TR 895190-SJ1-2535-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 895190-SJ1-2535-SMT- TR Series: SJ1 Operating Temperature Range: -25°C ~ 85°C Features: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP1-2535SJTR-NDR, SJ1-2535-SMT, CP1-2535SJTR, CP1-2535SJDKR-NDR, SJ12535SMTTR, 045-0888R, CP1-2535SJDKR, CP1-2535SJCT, CP1-2535SJCT-NDR

Manufacturer: CUI Inc.
Win Source Part Number: 895190-SJ1-2535-SMT-TR
Series: SJ1
Operating Temperature Range: -25°C ~ 85°C
Features: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: CP1-2535SJTR-NDR, SJ1-2535-SMT, CP1-2535SJTR, CP1-2535SJDKR-NDR, SJ12535SMTTR, 045-0888R, CP1-2535SJDKR, CP1-2535SJCT, CP1-2535SJCT-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 895190-SJ1-2535-SMT-TR
Product Name Barrel - Barrel - Audio Connectors - SJ1-2535-SMT-TR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products