CUI Inc. Barrel - Barrel - Audio Connectors - SJ1-2503A SJ1-2503A

Description
Manufacturer: CUI Devices Win Source Part Number: 811372-SJ1-2503A Packaging: Bulk Mounting Style: Through Hole, Right Angle Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Voltage - Rated: 12VDC Body Material: Brass Number of Positions/Contacts: 3 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Signal Lines: Stereo (3 Conductor, TRS) Body Color: Silver, Black Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote
Description
Manufacturer: CUI Devices Win Source Part Number: 811372-SJ1-2503A Packaging: Bulk Mounting Style: Through Hole, Right Angle Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Voltage - Rated: 12VDC Body Material: Brass Number of Positions/Contacts: 3 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Signal Lines: Stereo (3 Conductor, TRS) Body Color: Silver, Black Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - SJ1-2503A - 811372-SJ1-2503A - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - SJ1-2503A
811372-SJ1-2503A
Barrel - Barrel - Audio Connectors - SJ1-2503A 811372-SJ1-2503A
Manufacturer: CUI Devices Win Source Part Number: 811372-SJ1-2503A Packaging: Bulk Mounting Style: Through Hole, Right Angle Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Voltage - Rated: 12VDC Body Material: Brass Number of Positions/Contacts: 3 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone Actual Diameter: 0.102" (2.60mm) Mating Length/Depth: 0.433" (11.00mm) Signal Lines: Stereo (3 Conductor, TRS) Body Color: Silver, Black Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: CUI Devices
Win Source Part Number: 811372-SJ1-2503A
Packaging: Bulk
Mounting Style: Through Hole, Right Angle
Connector Type: Phone Jack
Termination: Solder
Contact Material: Brass; Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Voltage - Rated: 12VDC
Body Material: Brass
Number of Positions/Contacts: 3 Conductors, 4 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone
Actual Diameter: 0.102" (2.60mm)
Mating Length/Depth: 0.433" (11.00mm)
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Silver, Black
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 811372-SJ1-2503A
Product Name Barrel - Barrel - Audio Connectors - SJ1-2503A
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details