CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ-63053A

Description
Win Source Part Number: 1349163-SJ-63053A Category: Connectors, Interconnects - Barrel Connectors - Audio Connectors Series: SJ Features: Cover, Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Package: Bag Contact Material: Phosphor Bronze Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 150 Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.253" (6.43mm) Mating Length/Depth: 1.220" (31.00mm) Thread Size: M12 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: SJ-63
Request a Quote Datasheet
Description
Win Source Part Number: 1349163-SJ-63053A Category: Connectors, Interconnects - Barrel Connectors - Audio Connectors Series: SJ Features: Cover, Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Package: Bag Contact Material: Phosphor Bronze Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 150 Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.253" (6.43mm) Mating Length/Depth: 1.220" (31.00mm) Thread Size: M12 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: SJ-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1349163-SJ-63053A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1349163-SJ-63053A
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1349163-SJ-63053A
Win Source Part Number: 1349163-SJ-63053A Category: Connectors, Interconnects - Barrel Connectors - Audio Connectors Series: SJ Features: Cover, Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Package: Bag Contact Material: Phosphor Bronze Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 150 Voltage - Rated: 12VDC Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.253" (6.43mm) Mating Length/Depth: 1.220" (31.00mm) Thread Size: M12 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Base Product Number: SJ-63

Win Source Part Number: 1349163-SJ-63053A
Category: Connectors, Interconnects - Barrel Connectors - Audio Connectors
Series: SJ
Features: Cover, Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder
Package: Bag
Contact Material: Phosphor Bronze
Gender: Female
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Standard Package: 150
Voltage - Rated: 12VDC
Number of Positions/Contacts: 3 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.253" (6.43mm)
Mating Length/Depth: 1.220" (31.00mm)
Thread Size: M12
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Base Product Number: SJ-63

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1349163-SJ-63053A
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details