CUI Inc. Barrel - Barrel - Audio Connectors - SJ-43616-SMT-TR SJ-43616-SMT-TR

Description
Manufacturer: CUI Devices Win Source Part Number: 809791-SJ-43616-SMT- TR Packaging: Reel Mounting Style: Board Cutout, Surface Mount, Right Angle Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 650 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote
Description
Manufacturer: CUI Devices Win Source Part Number: 809791-SJ-43616-SMT- TR Packaging: Reel Mounting Style: Board Cutout, Surface Mount, Right Angle Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 650 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - SJ-43616-SMT-TR - 809791-SJ-43616-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - SJ-43616-SMT-TR
809791-SJ-43616-SMT-TR
Barrel - Barrel - Audio Connectors - SJ-43616-SMT-TR 809791-SJ-43616-SMT-TR
Manufacturer: CUI Devices Win Source Part Number: 809791-SJ-43616-SMT- TR Packaging: Reel Mounting Style: Board Cutout, Surface Mount, Right Angle Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 650 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: CUI Devices
Win Source Part Number: 809791-SJ-43616-SMT-TR
Packaging: Reel
Mounting Style: Board Cutout, Surface Mount, Right Angle
Connector Type: Phone Jack
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polyamide (PA6T), Nylon 6T
Voltage - Rated: 12VDC
Number of Positions/Contacts: 4 Conductors, 6 Contacts
Internal Switch(s): Two Switches
Contact Material - Plating: Gold
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Temperature Range - Operating: -20°C ~ 85°C
Signal Lines: Stereo (4 Conductor, TRRS)
Body Color: Black
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 650
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 809791-SJ-43616-SMT-TR
Product Name Barrel - Barrel - Audio Connectors - SJ-43616-SMT-TR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Audio & Video Connectors - G528160032SEU - Powell Electronics, Inc.
Amphenol Communications Solutions
Specs
Connector Type Audio / Video
View Details
2 suppliers