CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ-43614-SMT-TR

Description
Win Source Part Number: 1380892-SJ-43614-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Series: SJ Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 650 pcs Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Mounting Type: Board Cutout, Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Inc. Base Product Number: SJ-43 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380892-SJ-43614-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Series: SJ Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 650 pcs Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Mounting Type: Board Cutout, Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Inc. Base Product Number: SJ-43 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1380892-SJ-43614-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1380892-SJ-43614-SMT-TR
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1380892-SJ-43614-SMT-TR
Win Source Part Number: 1380892-SJ-43614-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Series: SJ Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 650 pcs Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Mounting Type: Board Cutout, Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Inc. Base Product Number: SJ-43 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380892-SJ-43614-SMT-TR
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Series: SJ
Connector Type: Phone Jack
Termination: Solder
Package: Tape & Reel
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polyamide (PA6T), Nylon 6T
Standard Package: 650 pcs
Voltage - Rated: 12VDC
Number of Positions/Contacts: 4 Conductors, 4 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Gold
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Mounting Type: Board Cutout, Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Signal Lines: Stereo (4 Conductor, TRRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Inc.
Base Product Number: SJ-43
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380892-SJ-43614-SMT-TR
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
SATA & Micro SATA - 1735783-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
Cable Connectors - NCN-MRG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details