CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ-43515TS

Description
Manufacturer: CUI Devices Win Source Part Number: 1333966-SJ-43515TS Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass, Copper Alloy, Phosphor Bronze Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA66), Nylon 6/6 Standard Package: 270 Mounting: Through Hole, Right Angle Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 5 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0651R,CP-43515TS -NDR,CP-43515TS,Q102 5904A,SJ43515TS,SJ-4 3515TS-ND Base Product Number: SJ-43 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1333966-SJ-43515TS Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass, Copper Alloy, Phosphor Bronze Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA66), Nylon 6/6 Standard Package: 270 Mounting: Through Hole, Right Angle Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 5 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0651R,CP-43515TS -NDR,CP-43515TS,Q102 5904A,SJ43515TS,SJ-4 3515TS-ND Base Product Number: SJ-43 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1333966-SJ-43515TS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1333966-SJ-43515TS
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1333966-SJ-43515TS
Manufacturer: CUI Devices Win Source Part Number: 1333966-SJ-43515TS Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass, Copper Alloy, Phosphor Bronze Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA66), Nylon 6/6 Standard Package: 270 Mounting: Through Hole, Right Angle Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 5 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-0651R,CP-43515TS -NDR,CP-43515TS,Q102 5904A,SJ43515TS,SJ-4 3515TS-ND Base Product Number: SJ-43 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1333966-SJ-43515TS
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Packaging: Tray
Connector Type: Phone Jack
Termination: Solder
Contact Material: Brass, Copper Alloy, Phosphor Bronze
Gender: Female
Shielding: Unshielded
Housing Material: Polyamide (PA66), Nylon 6/6
Standard Package: 270
Mounting: Through Hole, Right Angle
Voltage - Rated: 12VDC
Number of Positions/Contacts: 4 Conductors, 5 Contacts
Internal Switch(s): Single Switch
Contact Material - Plating: Gold
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Temperature Range - Operating: -20°C ~ 85°C
Signal Lines: Stereo (4 Conductor, TRRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045-0651R,CP-43515TS-NDR,CP-43515TS,Q1025904A,SJ43515TS,SJ-43515TS-ND
Base Product Number: SJ-43
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333966-SJ-43515TS
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details