CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ-43514-SMT-TR

Description
Manufacturer: CUI Devices Win Source Part Number: 1333962-SJ-43514-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Reel - TR Features: Board Guide Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 1,000 Mounting: Surface Mount, Right Angle Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-43514SJTR,CP-4351 4SJCT-NDR,CP-43514SJ TR-NDR,SJ43514SMTTR, CP-43514SJDKR,SJ-435 14-SMT,045-0921R,Q64 80496,CP-43514SJCT Base Product Number: SJ-43 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1333962-SJ-43514-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Reel - TR Features: Board Guide Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 1,000 Mounting: Surface Mount, Right Angle Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-43514SJTR,CP-4351 4SJCT-NDR,CP-43514SJ TR-NDR,SJ43514SMTTR, CP-43514SJDKR,SJ-435 14-SMT,045-0921R,Q64 80496,CP-43514SJCT Base Product Number: SJ-43 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1333962-SJ-43514-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1333962-SJ-43514-SMT-TR
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1333962-SJ-43514-SMT-TR
Manufacturer: CUI Devices Win Source Part Number: 1333962-SJ-43514-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Reel - TR Features: Board Guide Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 1,000 Mounting: Surface Mount, Right Angle Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 4 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-43514SJTR,CP-4351 4SJCT-NDR,CP-43514SJ TR-NDR,SJ43514SMTTR, CP-43514SJDKR,SJ-435 14-SMT,045-0921R,Q64 80496,CP-43514SJCT Base Product Number: SJ-43 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1333962-SJ-43514-SMT-TR
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Packaging: Reel - TR
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Contact Material: Brass; Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polyamide (PA6T), Nylon 6T
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Voltage - Rated: 12VDC
Number of Positions/Contacts: 4 Conductors, 4 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Temperature Range - Operating: -20°C ~ 85°C
Signal Lines: Stereo (4 Conductor, TRRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: CP-43514SJTR,CP-43514SJCT-NDR,CP-43514SJTR-NDR,SJ43514SMTTR,CP-43514SJDKR,SJ-43514-SMT,045-0921R,Q6480496,CP-43514SJCT
Base Product Number: SJ-43
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333962-SJ-43514-SMT-TR
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details