CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ-43504-SMT-TR

Description
Manufacturer: CUI Devices Win Source Part Number: 1333979-SJ-43504-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Reel - TR Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Gender: Female Shielding: Shielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 1,050 Mounting: Board Cutout, Surface Mount, Right Angle Voltage - Rated: 12VDC Body Material: Brass Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Gold, Black ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-43504SJDKR,SJ-435 04-SMT,CP-43504SJTR, SJ43504SMTTR,CP-4350 4SJCT,045-0007R Base Product Number: SJ-43 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1333979-SJ-43504-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Reel - TR Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Gender: Female Shielding: Shielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 1,050 Mounting: Board Cutout, Surface Mount, Right Angle Voltage - Rated: 12VDC Body Material: Brass Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Gold, Black ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-43504SJDKR,SJ-435 04-SMT,CP-43504SJTR, SJ43504SMTTR,CP-4350 4SJCT,045-0007R Base Product Number: SJ-43 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1333979-SJ-43504-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1333979-SJ-43504-SMT-TR
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1333979-SJ-43504-SMT-TR
Manufacturer: CUI Devices Win Source Part Number: 1333979-SJ-43504-SMT -TR Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Reel - TR Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Gender: Female Shielding: Shielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 1,050 Mounting: Board Cutout, Surface Mount, Right Angle Voltage - Rated: 12VDC Body Material: Brass Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Gold Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Gold, Black ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: CP-43504SJDKR,SJ-435 04-SMT,CP-43504SJTR, SJ43504SMTTR,CP-4350 4SJCT,045-0007R Base Product Number: SJ-43 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1333979-SJ-43504-SMT-TR
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Packaging: Reel - TR
Connector Type: Phone Jack
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Shielding: Shielded
Housing Material: Polyamide (PA6T), Nylon 6T
Standard Package: 1,050
Mounting: Board Cutout, Surface Mount, Right Angle
Voltage - Rated: 12VDC
Body Material: Brass
Number of Positions/Contacts: 4 Conductors, 6 Contacts
Internal Switch(s): Two Switches
Contact Material - Plating: Gold
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Temperature Range - Operating: -20°C ~ 85°C
Signal Lines: Stereo (4 Conductor, TRRS)
Body Color: Gold, Black
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: CP-43504SJDKR,SJ-43504-SMT,CP-43504SJTR,SJ43504SMTTR,CP-43504SJCT,045-0007R
Base Product Number: SJ-43
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333979-SJ-43504-SMT-TR
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details