CUI Inc. Barrel - Barrel - Audio Connectors - SJ-3598 SJ-3598

Description
Manufacturer: CUI Devices Win Source Part Number: 809292-SJ-3598 Packaging: Tray Mounting Style: Through Hole, Right Angle Features: Grounding Tab Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Shielded Housing Material: Polyamide (PA66), Nylon 6/6 Voltage - Rated: 12V Body Material: Brass Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 186 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote
Description
Manufacturer: CUI Devices Win Source Part Number: 809292-SJ-3598 Packaging: Tray Mounting Style: Through Hole, Right Angle Features: Grounding Tab Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Shielded Housing Material: Polyamide (PA66), Nylon 6/6 Voltage - Rated: 12V Body Material: Brass Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 186 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - SJ-3598 - 809292-SJ-3598 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - SJ-3598
809292-SJ-3598
Barrel - Barrel - Audio Connectors - SJ-3598 809292-SJ-3598
Manufacturer: CUI Devices Win Source Part Number: 809292-SJ-3598 Packaging: Tray Mounting Style: Through Hole, Right Angle Features: Grounding Tab Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Shielded Housing Material: Polyamide (PA66), Nylon 6/6 Voltage - Rated: 12V Body Material: Brass Number of Positions/Contacts: 3 Conductors, 5 Contacts Internal Switch(s): Single Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Black Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 186 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: CUI Devices
Win Source Part Number: 809292-SJ-3598
Packaging: Tray
Mounting Style: Through Hole, Right Angle
Features: Grounding Tab
Connector Type: Phone Jack
Termination: Solder
Contact Material: Brass; Copper Alloy
Gender: Female
Shielding: Shielded
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage - Rated: 12V
Body Material: Brass
Number of Positions/Contacts: 3 Conductors, 5 Contacts
Internal Switch(s): Single Switch
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Temperature Range - Operating: -25°C ~ 85°C
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 186
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 809292-SJ-3598
Product Name Barrel - Barrel - Audio Connectors - SJ-3598
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Phone Audio Plug, 2.5Mm, Cable; No. Of Contacts Schurter - 50H2467 - Newark, An Avnet Company
Specs
Connector Type Audio / Video; Phone Jack / Plug
Gender Male / Plug
Mounting Cable Mount
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details