CUI Inc. Connectors, Interconnects -Barrel Connectors- Audio Connectors SJ-3524-SMT-TR

Description
Manufacturer: CUI Devices Category: Connectors, Interconnects -Barrel Connectors- Audio Connectors Series: SJ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: SJ-35 Connector Type: Phone Jack Gender: Female Signal Lines: Stereo (3 Conductor, TRS) Actual Diameter: 0.142" (3.60mm)
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Category: Connectors, Interconnects -Barrel Connectors- Audio Connectors Series: SJ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: SJ-35 Connector Type: Phone Jack Gender: Female Signal Lines: Stereo (3 Conductor, TRS) Actual Diameter: 0.142" (3.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Barrel Connectors- Audio Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Barrel Connectors- Audio Connectors
Connectors, Interconnects -Barrel Connectors- Audio Connectors
Manufacturer: CUI Devices Category: Connectors, Interconnects -Barrel Connectors- Audio Connectors Series: SJ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: SJ-35 Connector Type: Phone Jack Gender: Female Signal Lines: Stereo (3 Conductor, TRS) Actual Diameter: 0.142" (3.60mm)

Manufacturer: CUI Devices
Category: Connectors, Interconnects -Barrel Connectors- Audio Connectors
Series: SJ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: SJ-35
Connector Type: Phone Jack
Gender: Female
Signal Lines: Stereo (3 Conductor, TRS)
Actual Diameter: 0.142" (3.60mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Barrel Connectors- Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-T50-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details