CUI Inc. Barrel - Barrel - Audio Connectors - SJ-3523-SMT-TR SJ-3523-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 794437-SJ-3523-SMT-T R Series: SJ Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Features: Board Guide Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Current Rating: 1A Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Family Name: SJ-3523 Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Categories: Connectors, Interconnects Signal Lines: Stereo Body Color: Black Voltage Rating DC: 12VDC ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 794437-SJ-3523-SMT-T R Series: SJ Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Features: Board Guide Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Current Rating: 1A Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Family Name: SJ-3523 Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Categories: Connectors, Interconnects Signal Lines: Stereo Body Color: Black Voltage Rating DC: 12VDC ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - SJ-3523-SMT-TR - 794437-SJ-3523-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - SJ-3523-SMT-TR
794437-SJ-3523-SMT-TR
Barrel - Barrel - Audio Connectors - SJ-3523-SMT-TR 794437-SJ-3523-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 794437-SJ-3523-SMT-T R Series: SJ Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Features: Board Guide Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Current Rating: 1A Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Family Name: SJ-3523 Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Categories: Connectors, Interconnects Signal Lines: Stereo Body Color: Black Voltage Rating DC: 12VDC ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 794437-SJ-3523-SMT-TR
Series: SJ
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Contact Material: Copper Alloy
Current Rating: 1A
Gender: Female
Shielding: Unshielded
Housing Material: Polyamide (PA6T), Nylon 6T
Mounting: Surface Mount, Right Angle
Number of Positions/Contacts: 3 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Silver
Family Name: SJ-3523
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Categories: Connectors, Interconnects
Signal Lines: Stereo
Body Color: Black
Voltage Rating DC: 12VDC
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 794437-SJ-3523-SMT-TR
Product Name Barrel - Barrel - Audio Connectors - SJ-3523-SMT-TR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details