CUI Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies SD-80

Description
Manufacturer: CUI Devices Win Source Part Number: 1334525-SD-80 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bag Number of Positions: 8 Color: Black, Silver Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 100VAC, 12VDC Shielding: Unshielded Orientation: Keyed Standard Package: 250 Mounting: Free Hanging (In-Line) Shell Size - Insert: DIN (270 Degree) Contact Finish - Mating: Nickel Temperature Range - Operating: 5°C ~ 70°C Shell Material: Steel Shell Finish: Nickel Insert Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: CP-1080,CP-1080-NDR, 045-0244R,SD80 RoHS Status: ROHS3 Compliant Primary Material: Metal
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334525-SD-80 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bag Number of Positions: 8 Color: Black, Silver Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 100VAC, 12VDC Shielding: Unshielded Orientation: Keyed Standard Package: 250 Mounting: Free Hanging (In-Line) Shell Size - Insert: DIN (270 Degree) Contact Finish - Mating: Nickel Temperature Range - Operating: 5°C ~ 70°C Shell Material: Steel Shell Finish: Nickel Insert Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: CP-1080,CP-1080-NDR, 045-0244R,SD80 RoHS Status: ROHS3 Compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334525-SD-80 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334525-SD-80
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334525-SD-80
Manufacturer: CUI Devices Win Source Part Number: 1334525-SD-80 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bag Number of Positions: 8 Color: Black, Silver Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 100VAC, 12VDC Shielding: Unshielded Orientation: Keyed Standard Package: 250 Mounting: Free Hanging (In-Line) Shell Size - Insert: DIN (270 Degree) Contact Finish - Mating: Nickel Temperature Range - Operating: 5°C ~ 70°C Shell Material: Steel Shell Finish: Nickel Insert Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: CP-1080,CP-1080-NDR, 045-0244R,SD80 RoHS Status: ROHS3 Compliant Primary Material: Metal

Manufacturer: CUI Devices
Win Source Part Number: 1334525-SD-80
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Bag
Number of Positions: 8
Color: Black, Silver
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Push-Pull
Contact Material: Brass
Voltage Rating: 100VAC, 12VDC
Shielding: Unshielded
Orientation: Keyed
Standard Package: 250
Mounting: Free Hanging (In-Line)
Shell Size - Insert: DIN (270 Degree)
Contact Finish - Mating: Nickel
Temperature Range - Operating: 5°C ~ 70°C
Shell Material: Steel
Shell Finish: Nickel
Insert Material: Polybutylene Terephthalate (PBT)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: CP-1080,CP-1080-NDR,045-0244R,SD80
RoHS Status: ROHS3 Compliant
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334525-SD-80
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers