CUI Inc. Barrel - Barrel - Audio Connectors - RCJ-32235 RCJ-32235

Description
Manufacturer: CUI Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147407-RCJ-32235 Shielding: No Orientation: Horizontal Number of Ports: 3 Categories: Barrel - Audio Connectors Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole
Request a Quote
Description
Manufacturer: CUI Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147407-RCJ-32235 Shielding: No Orientation: Horizontal Number of Ports: 3 Categories: Barrel - Audio Connectors Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - RCJ-32235 - 1147407-RCJ-32235 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - RCJ-32235
1147407-RCJ-32235
Barrel - Barrel - Audio Connectors - RCJ-32235 1147407-RCJ-32235
Manufacturer: CUI Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147407-RCJ-32235 Shielding: No Orientation: Horizontal Number of Ports: 3 Categories: Barrel - Audio Connectors Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole

Manufacturer: CUI Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147407-RCJ-32235
Shielding: No
Orientation: Horizontal
Number of Ports: 3
Categories: Barrel - Audio Connectors
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Through Hole

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1147407-RCJ-32235
Product Name Barrel - Barrel - Audio Connectors - RCJ-32235
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details